Quail Electronics SEV 1011 SWISS to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0533.BG

Description
The 0533.BG is a BEIGE adapter that adapts the 3-prong, Beige Swiss Plug (SEV 1011) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.
Datasheet
Description
The 0533.BG is a BEIGE adapter that adapts the 3-prong, Beige Swiss Plug (SEV 1011) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International - 0533.BG - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
0533.BG
SEV 1011 SWISS to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0533.BG
The 0533.BG is a BEIGE adapter that adapts the 3-prong, Beige Swiss Plug (SEV 1011) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.

  • The 0533.BG is a BEIGE adapter that adapts the 3-prong, Beige Swiss Plug (SEV 1011) into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 10A and 250V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0533.BG
Product Name SEV 1011 SWISS to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814350-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details
United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details