Quail Electronics CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE x 2 HOME // Adapters // Universal // International 0521.BDB

Description
The 0521.BDB adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into two (2) Universal Receptacles. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.
Datasheet
Description
The 0521.BDB adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into two (2) Universal Receptacles. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE x 2 HOME // Adapters // Universal // International - 0521.BDB - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE x 2 HOME // Adapters // Universal // International
0521.BDB
CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE x 2 HOME // Adapters // Universal // International 0521.BDB
The 0521.BDB adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into two (2) Universal Receptacles. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.

  • The 0521.BDB adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into two (2) Universal Receptacles.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 16A and 250V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0521.BDB
Product Name CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE x 2 HOME // Adapters // Universal // International
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860379 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Australian 10Amp Power Cord - 86210710 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details