Quail Electronics CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0521.B

Description
The 0521.B adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.
Datasheet
Description
The 0521.B adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International - 0521.B - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
0521.B
CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International 0521.B
The 0521.B adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and 250V and carries the CE approval.

  • The 0521.B adapts the standard, 3-prong, European Schuko Plug (CEE 7/7) into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 16A and 250V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0521.B
Product Name CEE 7/7 EURO SCHUKO to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // International
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10A Hospital Grade Cord Set w/C13 Connector - 86210630 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 819235-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details