Quail Electronics IEC-60320-C14 to IEC-60320-C13 HOME // Adapters // Single // IEC Adapters 0509.B

Description
The 0509.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector. This adapter is rated at 10A and 250V and carries the UL, C-UL, TUV, and CE approvals.
Datasheet
Description
The 0509.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector. This adapter is rated at 10A and 250V and carries the UL, C-UL, TUV, and CE approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 HOME // Adapters // Single // IEC Adapters - 0509.B - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 HOME // Adapters // Single // IEC Adapters
0509.B
IEC-60320-C14 to IEC-60320-C13 HOME // Adapters // Single // IEC Adapters 0509.B
The 0509.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector. This adapter is rated at 10A and 250V and carries the UL, C-UL, TUV, and CE approvals.

  • The 0509.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector.
  • This adapter is rated at 10A and 250V and carries the UL, C-UL, TUV, and CE approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0509.B
Product Name IEC-60320-C14 to IEC-60320-C13 HOME // Adapters // Single // IEC Adapters
Approvals RoHS; UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 15Amp Cordset w/C13 Connector - 70404030244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Europlug, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6004.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details