Quail Electronics IEC-60320-C14 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC 0505.B

Description
The 0505.B adapts the standard IEC-60320-C14 Plug into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 10A and 250V and carries the TUV approval.
Datasheet
Description
The 0505.B adapts the standard IEC-60320-C14 Plug into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 10A and 250V and carries the TUV approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC - 0505.B - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC
0505.B
IEC-60320-C14 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC 0505.B
The 0505.B adapts the standard IEC-60320-C14 Plug into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 10A and 250V and carries the TUV approval.

  • The 0505.B adapts the standard IEC-60320-C14 Plug into two (2) IEC-60320-C13 Connectors.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 10A and 250V and carries the TUV approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0505.B
Product Name IEC-60320-C14 to IEC-60320-C13 x 2 HOME // Adapters // Double Output // IEC
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823943-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details