Quail Electronics NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // Nema 0502.B

Description
The 0502.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 0502.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // Nema - 0502.B - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // Nema
0502.B
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // Nema 0502.B
The 0502.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 0502.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0502.B
Product Name NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // Nema
Approvals RoHS; UL Listing Mark
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland Class II Cord Set with C7 - 86243030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black - 6051.0018 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details