Quail Electronics NEMA 5-15P to NEMA 5-15R x 2 HOME // Adapters // Double Output // Nema 0500.B

Description
The 0500.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 0500.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R x 2 HOME // Adapters // Double Output // Nema - 0500.B - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R x 2 HOME // Adapters // Double Output // Nema
0500.B
NEMA 5-15P to NEMA 5-15R x 2 HOME // Adapters // Double Output // Nema 0500.B
The 0500.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 0500.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) NEMA 5-15R Receptacles.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0500.B
Product Name NEMA 5-15P to NEMA 5-15R x 2 HOME // Adapters // Double Output // Nema
Approvals RoHS; UL Listing Mark
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 10Amp Cord Set w/Angled C13 Connector - 86275020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Europlug, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6004.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 813838-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 13 amps
View Details