Quail Electronics NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP BLOCK x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0474.036S

Description
Our 0474 series features an Nema 5-15P with a 2-splitter (Y-Cord) that has two (2) Nema 5-15R Triple Tap Blocks. These multi-leg power cords are recommended for laboratory, industrial, and networking equipment, and many more devices and appliances which use the Nema 5-15P. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0474.036S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0474 series features an Nema 5-15P with a 2-splitter (Y-Cord) that has two (2) Nema 5-15R Triple Tap Blocks. These multi-leg power cords are recommended for laboratory, industrial, and networking equipment, and many more devices and appliances which use the Nema 5-15P. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0474.036S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP BLOCK x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0474.036S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP BLOCK x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0474.036S
NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP BLOCK x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0474.036S
Our 0474 series features an Nema 5-15P with a 2-splitter (Y-Cord) that has two (2) Nema 5-15R Triple Tap Blocks. These multi-leg power cords are recommended for laboratory, industrial, and networking equipment, and many more devices and appliances which use the Nema 5-15P. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0474.036S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0474 series features an Nema 5-15P with a 2-splitter (Y-Cord) that has two (2) Nema 5-15R Triple Tap Blocks.
  • These multi-leg power cords are recommended for laboratory, industrial, and networking equipment, and many more devices and appliances which use the Nema 5-15P. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers.
  • The 0474.036S carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0474.036S
Product Name NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP BLOCK x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Jumper Cord Set - 86254931 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, North America, V-Lock cord retaining, 6.0 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2141 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
Sensor & Actuator Cables - 8920280 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details