Quail Electronics IEC-60320-C20 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0459.024

Description
Our 0459 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C19 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0459.024 carries the European and SEV approvals and is rated at 2.5A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0459 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C19 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0459.024 carries the European and SEV approvals and is rated at 2.5A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0459.024 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0459.024
IEC-60320-C20 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0459.024
Our 0459 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C19 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0459.024 carries the European and SEV approvals and is rated at 2.5A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0459 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C19 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 0459.024 carries the European and SEV approvals and is rated at 2.5A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0459.024
Product Name IEC-60320-C20 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 2
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Power Cord - 70405000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 812282-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Jp Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7269 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details