Quail Electronics NEMA 5-15P to NEMA 5-15R + BLUNT CUT HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0449.072S

Description
Our 0449 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and a Blunt Cut. These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment. This part features a switch which lets you turn your device on or off without unplugging the power cord. The 0449.072S carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0449 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and a Blunt Cut. These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment. This part features a switch which lets you turn your device on or off without unplugging the power cord. The 0449.072S carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R + BLUNT CUT HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0449.072S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R + BLUNT CUT HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0449.072S
NEMA 5-15P to NEMA 5-15R + BLUNT CUT HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0449.072S
Our 0449 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and a Blunt Cut. These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment. This part features a switch which lets you turn your device on or off without unplugging the power cord. The 0449.072S carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0449 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle and a Blunt Cut.
  • These multi-leg North American extension cords are recommended for connecting devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle. The first leg can be used as an extension cord while the second can hard-wire directly into your equipment.
  • This part features a switch which lets you turn your device on or off without unplugging the power cord.
  • The 0449.072S carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0449.072S
Product Name NEMA 5-15P to NEMA 5-15R + BLUNT CUT HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821969-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 23.62 inch (600 mm)
Rated Current 20 amps
View Details
Continental European 16Amp Cordset w/C19 Connector - 86235000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details