Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0436.036

Description
The 0436 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y-splitter with two (2) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any two medical devices that use the NEMA 5-15P plug. Our 0436 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0436 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y-splitter with two (2) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any two medical devices that use the NEMA 5-15P plug. Our 0436 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) - 0436.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
0436.036
NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0436.036
The 0436 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y-splitter with two (2) NEMA 5-15R Clear (transparent) receptacles. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any two medical devices that use the NEMA 5-15P plug. Our 0436 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0436 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y-splitter with two (2) NEMA 5-15R Clear (transparent) receptacles.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used to power any two medical devices that use the NEMA 5-15P plug.
  • Our 0436 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0436.036
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
United Kingdom/Ireland 10A Powercord - 86240010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details