Quail Electronics NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0426.120SR

Description
This variant of the 0426 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Y-splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any two medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
This variant of the 0426 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Y-splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any two medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) - 0426.120SR - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
0426.120SR
NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0426.120SR
This variant of the 0426 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Y-splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any two medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use). The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • This variant of the 0426 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Y-splitter with two (2) IEC-60320-C13 Clear (transparent) connectors.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any two medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use).
  • The plug featured on this special series of power cords is different from other Hospital Grade plugs. The body of the plug has been developed into a strain relief that redirects tension placed on the cord when it is moved about, lowering overall stress and increasing lifespan.
  • Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0426.120SR
Product Name NEMA 5-15P HG CLEAR WITH STRAIN RELIEF to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2183 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711433 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details