Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0426.120

Description
The 0426 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
The 0426 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) - 0426.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
0426.120
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0426.120
The 0426 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • The 0426 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet.
  • Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0426.120
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

International 5x1.50mm² Harmonized Cable - 86020200 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2765326 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details