Quail Electronics NEMA 5-15P to IEC-60320-C7 + IEC-60320-C5 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0419.032

Description
Our 0419 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C7 Connector, and the Right Angle IEC-60320-C5 Connector. These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they plug into any IEC-60320-C13 outlet or connector, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). These are considered space-savers because they provide power to 2 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0419.032 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0419 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C7 Connector, and the Right Angle IEC-60320-C5 Connector. These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they plug into any IEC-60320-C13 outlet or connector, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). These are considered space-savers because they provide power to 2 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0419.032 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C7 + IEC-60320-C5 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0419.032 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C7 + IEC-60320-C5 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0419.032
NEMA 5-15P to IEC-60320-C7 + IEC-60320-C5 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0419.032
Our 0419 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C7 Connector, and the Right Angle IEC-60320-C5 Connector. These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they plug into any IEC-60320-C13 outlet or connector, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). These are considered space-savers because they provide power to 2 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0419.032 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0419 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C7 Connector, and the Right Angle IEC-60320-C5 Connector.
  • These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they plug into any IEC-60320-C13 outlet or connector, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). These are considered space-savers because they provide power to 2 devices while only using 1 outlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 0419.032 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0419.032
Product Name NEMA 5-15P to IEC-60320-C7 + IEC-60320-C5 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 6051.2007 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384554 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details