Quail Electronics IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0417.110

Description
Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0417.110 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet
Description
Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0417.110 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0417.110 - Quail Electronics
Livermore, CA, United States
IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0417.110
IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0417.110
Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0417.110 carries the European and SEV approvals and is rated at 2.5A - 250V.

  • Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 0417.110 carries the European and SEV approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0417.110
Product Name IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 2
Cord Length 110 inch (2790 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 1.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2061 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 820099-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details