Quail Electronics ROJ to IEC-60320-C13 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0408.034

Description
Our 0408 series features an ROJ with a 2-splitter (Y-Cord) that has two (2) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0408.034 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0408 series features an ROJ with a 2-splitter (Y-Cord) that has two (2) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0408.034 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C13 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0408.034 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C13 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0408.034
ROJ to IEC-60320-C13 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0408.034
Our 0408 series features an ROJ with a 2-splitter (Y-Cord) that has two (2) Right Angle IEC-60320-C13 Connectors. These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0408.034 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0408 series features an ROJ with a 2-splitter (Y-Cord) that has two (2) Right Angle IEC-60320-C13 Connectors.
  • These multi-leg power cords are ideal for providing power to your monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The first end of this cord hard-wires directly into you equipment and the opposite end can power 2 devices. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0408.034 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0408.034
Product Name ROJ to IEC-60320-C13 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860428 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 19.69 inch (500 mm)
View Details
North American NEMA 6-20 Power Cord - 86224600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details