Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0407.048

Description
The 0407 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. Our 0407 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0407 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. Our 0407 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) - 0407.048 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
0407.048
NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0407.048
The 0407 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. Our 0407 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0407 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with two (2) IEC-60320-C13 Clear (transparent) connectors.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet.
  • Our 0407 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0407.048
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 CLEAR x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2003 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860388 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details