Quail Electronics NEMA 5-15P to NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0403.096

Description
Our 0403 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the 2 receptacles connect to any 2 5-15P style plugs. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0403.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0403 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the 2 receptacles connect to any 2 5-15P style plugs. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0403.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0403.096 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0403.096
NEMA 5-15P to NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0403.096
Our 0403 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the 2 receptacles connect to any 2 5-15P style plugs. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers. The 0403.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0403 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles.
  • These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the 2 receptacles connect to any 2 5-15P style plugs. Because these cords power 2 devices while only using 1 outlet, we refer to them as space-savers.
  • The 0403.096 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0403.096
Product Name NEMA 5-15P to NEMA 5-15R x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384532 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details