Quail Electronics NEMA 5-20P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0383.120AL

Description
The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0383 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Datasheet
Description
The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0383 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock - 0383.120AL - Quail Electronics
Livermore, CA, United States
NEMA 5-20P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
0383.120AL
NEMA 5-20P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0383.120AL
The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0383 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.

  • The 0383 series power cords feature the Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0383 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0383.120AL
Product Name NEMA 5-20P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x16 AWG, white - 6051.2121 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 813562-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details