Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0313.240BAL

Description
The 0313 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 AL series power cords are black cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet
Description
The 0313 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 AL series power cords are black cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock - 0313.240BAL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
0313.240BAL
NEMA 5-15P HG CLEAR to IEC-60320-C13 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0313.240BAL
The 0313 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). Our 0313 AL series power cords are black cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.

  • The 0313 AL series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • Our 0313 AL series power cords are black cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0313.240BAL
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Hospital Grade Cord Set W/C13 Connector - 86280230 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2711436 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details