Quail Electronics Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics 0310.120AL

Description
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft
Description
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics - 72AC4292 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics
72AC4292
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics 72AC4292
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft

POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4292
Product Name Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details