Quail Electronics NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Power Cords // Auto-Lock® Power Cords // Hospital Grade Auto-Lock® 0310.096ALLT

Description
This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with LED. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with LED. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Power Cords // Auto-Lock® Power Cords // Hospital Grade Auto-Lock® - 0310.096ALLT - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Power Cords // Auto-Lock® Power Cords // Hospital Grade Auto-Lock®
0310.096ALLT
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Power Cords // Auto-Lock® Power Cords // Hospital Grade Auto-Lock® 0310.096ALLT
This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with LED. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight. Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with LED.
  • The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight.
  • Our 0310 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0310.096ALLT
Product Name NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Power Cords // Auto-Lock® Power Cords // Hospital Grade Auto-Lock®
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384577 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details