Quail Electronics ROJ to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0238.030

Description
Our 0238 series features an ROJ with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0238.030 carries the UL and C-UL approvals and is rated at 15A-125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0238 series features an ROJ with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0238.030 carries the UL and C-UL approvals and is rated at 15A-125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 0238.030 - Quail Electronics
Livermore, CA, United States
ROJ to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
0238.030
ROJ to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0238.030
Our 0238 series features an ROJ with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0238.030 carries the UL and C-UL approvals and is rated at 15A-125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0238 series features an ROJ with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4).
  • These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0238.030 carries the UL and C-UL approvals and is rated at 15A-125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0238.030
Product Name ROJ to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C13, VCTF 3x1.25, black - 6051.2031 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823999-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x18 AWG Fillerless Cable - 86030540 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details