Quail Electronics ROJ SPECIAL to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0237.024

Description
Our 0237 series features an ROJ Special with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0237.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0237 series features an ROJ Special with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0237.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 0237.024 - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
0237.024
ROJ SPECIAL to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0237.024
Our 0237 series features an ROJ Special with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0237.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0237 series features an ROJ Special with the NEMA 5-15R Quad Tap (NEMA 5-15R x 4).
  • These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your power source, and on the other end, the Quad Tap mold accomodates any 4 NEMA 5-15P style plugs. Because these cords power 4 devices while only using 1 outlet, we refer to them as space-savers.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 0237.024 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0237.024
Product Name ROJ SPECIAL to NEMA 5-15R x 4 QUAD TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Terminal
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860379 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 3x12 AWG Fillerless Cable - 86030500 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details