Quail Electronics IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0233.024

Description
Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0233.024 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0233.024 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC-60320-C14 to IEC-60320-C13 Right Angle + NEMA 5-15R power cord, part number 0233.024, is designed for use in confined spaces, minimizing stress on conductors and strain relief. It features a standard IEC-60320-C14 plug, a right angle IEC-60320-C13 connector, and a NEMA 5-15R receptacle, allowing it to power two devices from a single outlet. This cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is suitable for a variety of applications, including networking and computing equipment, and can be used in multiple countries across North America and the Caribbean.

Datasheet Summary
Powered by GS/AI

The IEC-60320-C14 to IEC-60320-C13 Right Angle + NEMA 5-15R power cord, part number 0233.024, is designed for use in confined spaces, minimizing stress on conductors and strain relief. It features a standard IEC-60320-C14 plug, a right angle IEC-60320-C13 connector, and a NEMA 5-15R receptacle, allowing it to power two devices from a single outlet. This cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is suitable for a variety of applications, including networking and computing equipment, and can be used in multiple countries across North America and the Caribbean.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0233.024 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0233.024
IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0233.024
Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0233.024 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 0233.024 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0233.024
Product Name IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, North America, V-Lock cord retaining, 6.0 m, Connector IEC C19, SJT 3x14 AWG, black - 6051.2141 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823846-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details