Quail Electronics IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0233.012

Description
Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0233.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0233.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0233.012 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0233.012
IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0233.012
Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0233.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0233 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C13 Connector and the NEMA 5-15R Receptacle.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 0233.012 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0233.012
Product Name IEC-60320-C14 to IEC-60320-C13 RIGHT ANGLE + NEMA 5-15R HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823474-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
International 5x1.00mm² Harmonized Cable - 86020190 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details