Quail Electronics IEC-60320-C14 to NEMA 5-15R + IEC-60320-C13 DOWN ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0222.055

Description
Our 0222 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle, and the Down Angle IEC-60320-C13 Connector. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 legs while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 0222.055 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0222 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle, and the Down Angle IEC-60320-C13 Connector. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 legs while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 0222.055 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R + IEC-60320-C13 DOWN ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0222.055 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R + IEC-60320-C13 DOWN ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0222.055
IEC-60320-C14 to NEMA 5-15R + IEC-60320-C13 DOWN ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0222.055
Our 0222 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle, and the Down Angle IEC-60320-C13 Connector. These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 legs while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 0222.055 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0222 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the NEMA 5-15R Receptacle, and the Down Angle IEC-60320-C13 Connector.
  • These multi-leg power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, such as monitors, computers, printers, scanners, TVs, and sound systems. The NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 legs while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
  • The 0222.055 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0222.055
Product Name IEC-60320-C14 to NEMA 5-15R + IEC-60320-C13 DOWN ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Cord Set w/Angled C17 Connector - 86211620 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
IEC Power Cords - 821098-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details