Quail Electronics IEC-60320-C20 to IEC-60320-C19 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0217.036

Description
Our 0217 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female ends connect to any device or appliance that has an IEC-60320-C20 inlet. Because this power cord provides electricity to 2 components while only using up 1 outlet or socket, we refer to it as a space-saver. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0217.036 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0217 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female ends connect to any device or appliance that has an IEC-60320-C20 inlet. Because this power cord provides electricity to 2 components while only using up 1 outlet or socket, we refer to it as a space-saver. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0217.036 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C19 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0217.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C19 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0217.036
IEC-60320-C20 to IEC-60320-C19 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0217.036
Our 0217 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female ends connect to any device or appliance that has an IEC-60320-C20 inlet. Because this power cord provides electricity to 2 components while only using up 1 outlet or socket, we refer to it as a space-saver. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0217.036 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0217 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors.
  • These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These multi-leg IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female ends connect to any device or appliance that has an IEC-60320-C20 inlet. Because this power cord provides electricity to 2 components while only using up 1 outlet or socket, we refer to it as a space-saver.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 0217.036 carries the UL and C-UL approvals and is rated at 16A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0217.036
Product Name IEC-60320-C20 to IEC-60320-C19 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823735-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details