Quail Electronics LOCKING NEMA L5-15P to LOCKING NEMA L5-15R + NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0212.018S

Description
This variant of our 0212 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Locking NEMA L5-15R + the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 NEMA 5-15R Receptacles, one of which is standard and the other Locking. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or receptacle, and is considered an extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 0212.018S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 0212 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Locking NEMA L5-15R + the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 NEMA 5-15R Receptacles, one of which is standard and the other Locking. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or receptacle, and is considered an extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 0212.018S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-15P to LOCKING NEMA L5-15R + NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 0212.018S - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-15P to LOCKING NEMA L5-15R + NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
0212.018S
LOCKING NEMA L5-15P to LOCKING NEMA L5-15R + NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0212.018S
This variant of our 0212 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Locking NEMA L5-15R + the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 NEMA 5-15R Receptacles, one of which is standard and the other Locking. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or receptacle, and is considered an extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 0212.018S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 0212 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Locking NEMA L5-15R + the NEMA 5-15R Receptacle.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 NEMA 5-15R Receptacles, one of which is standard and the other Locking. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or receptacle, and is considered an extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another.
  • The 0212.018S carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0212.018S
Product Name LOCKING NEMA L5-15P to LOCKING NEMA L5-15R + NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384481 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American 3x18 AWG Shielded Cable - 86024050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details