Quail Electronics IEC-60320-C14 to IEC-60320-C13 x 3 HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) 0209.120

Description
Our 0209 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These multi-leg IEC power cords are the recommended cords for powering networking or computing equipment, and these can also be called Jumper Cables or Network Patch Cables. The IEC-60320-C13 connectors (x3) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0209.120 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0209 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These multi-leg IEC power cords are the recommended cords for powering networking or computing equipment, and these can also be called Jumper Cables or Network Patch Cables. The IEC-60320-C13 connectors (x3) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0209.120 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 x 3 HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) - 0209.120 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 x 3 HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter)
0209.120
IEC-60320-C14 to IEC-60320-C13 x 3 HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter) 0209.120
Our 0209 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors. These multi-leg IEC power cords are the recommended cords for powering networking or computing equipment, and these can also be called Jumper Cables or Network Patch Cables. The IEC-60320-C13 connectors (x3) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 0209.120 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0209 series features the standard IEC-60320-C14 Plug with a 3-splitter (Trident) that has three (3) IEC-60320-C13 Connectors.
  • These multi-leg IEC power cords are the recommended cords for powering networking or computing equipment, and these can also be called Jumper Cables or Network Patch Cables. The IEC-60320-C13 connectors (x3) can power any appliances or devices that have the IEC-60320-C14 inlet, which include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and these are considered space-savers because they provide power to 3 devices while only using 1 outlet. This could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 0209.120 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0209.120
Product Name IEC-60320-C14 to IEC-60320-C13 x 3 HOME // Power Cords // IEC/Jumper Power Cords // W Cords (3-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Australia Class II Cord Set w/Angled C17 Connector - 86211620 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details