Quail Electronics ROJ to IEC-60320-C17 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0198.072

Description
Our 0198 series features an ROJ with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. The supply end hard-wires directly into your power source. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0198.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0198 series features an ROJ with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. The supply end hard-wires directly into your power source. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0198.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C17 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0198.072 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C17 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0198.072
ROJ to IEC-60320-C17 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0198.072
Our 0198 series features an ROJ with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. The supply end hard-wires directly into your power source. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0198.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0198 series features an ROJ with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. The supply end hard-wires directly into your power source.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0198.072 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0198.072
Product Name ROJ to IEC-60320-C17 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type Male Hard Wired Stripped
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 16Amp Cord Set w/ Angled C19 Connector - 86275350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 817416-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details