Quail Electronics ROJ SHIELDED to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0146.120

Description
Our 0146 series features an ROJ Shielded with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0146.120 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0146 series features an ROJ Shielded with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0146.120 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SHIELDED to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0146.120 - Quail Electronics
Livermore, CA, United States
ROJ SHIELDED to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0146.120
ROJ SHIELDED to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0146.120
Our 0146 series features an ROJ Shielded with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0146.120 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0146 series features an ROJ Shielded with the IEC-60320-C19 Connector.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference.
  • The 0146.120 carries the UL and C-UL approvals and is rated at 16A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0146.120
Product Name ROJ SHIELDED to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2037 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 1860476 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details