Quail Electronics ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal 0135.018

Description
Our 0135 series features an ROJ with the Right Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the Right Angle IEC-60320-C13 Connector . The 0135 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0135.018 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Description
Our 0135 series features an ROJ with the Right Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the Right Angle IEC-60320-C13 Connector . The 0135 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0135.018 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal - 0135.018 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal
0135.018
ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal 0135.018
Our 0135 series features an ROJ with the Right Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the Right Angle IEC-60320-C13 Connector . The 0135 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0135.018 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.

  • Our 0135 series features an ROJ with the Right Angle IEC-60320-C13 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the Right Angle IEC-60320-C13 Connector . The 0135 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0135.018 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0135.018
Product Name ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Power Cord - 86220395 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2087 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384504 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details