Quail Electronics ROJ SPECIAL WITH FERRITE to IEC-60320-C13 BEIGE HOME // Power Cords // IEC/Jumper Power Cords // Colored 0128.025SF

Description
Our 0128 series features an ROJ Special with a Ferrite with the Beige IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0128.025SF is a beige power cord that carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet
Description
Our 0128 series features an ROJ Special with a Ferrite with the Beige IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0128.025SF is a beige power cord that carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL WITH FERRITE to IEC-60320-C13 BEIGE HOME // Power Cords // IEC/Jumper Power Cords // Colored - 0128.025SF - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL WITH FERRITE to IEC-60320-C13 BEIGE HOME // Power Cords // IEC/Jumper Power Cords // Colored
0128.025SF
ROJ SPECIAL WITH FERRITE to IEC-60320-C13 BEIGE HOME // Power Cords // IEC/Jumper Power Cords // Colored 0128.025SF
Our 0128 series features an ROJ Special with a Ferrite with the Beige IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0128.025SF is a beige power cord that carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.

  • Our 0128 series features an ROJ Special with a Ferrite with the Beige IEC-60320-C13 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • Ferrite beads are low-pass EMI/RFI filters formed by drawing the copper leads through an iron cylinder. The low level of magnetism exerted by the ferrite component removes impedance caused by high frequency noise from the flow of electricity.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 0128.025SF is a beige power cord that carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0128.025SF
Product Name ROJ SPECIAL WITH FERRITE to IEC-60320-C13 BEIGE HOME // Power Cords // IEC/Jumper Power Cords // Colored
Cord Color BEIGE
Approvals RoHS; SEV
Number of Conductors 3
Male End Type Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813216-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details
United Kingdom/Ireland 5A Power Cord - 86240120 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details