Quail Electronics ROJ to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0100.090

Description
Our 0100 series features an ROJ with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0100.090 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0100 series features an ROJ with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0100.090 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0100.090 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0100.090
ROJ to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0100.090
Our 0100 series features an ROJ with the IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0100.090 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0100 series features an ROJ with the IEC-60320-C13 Connector.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0100.090 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0100.090
Product Name ROJ to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2154 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 821099-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details