Quail Electronics SPLIT SPECIAL to IEC-60320-C7 WHITE HOME // Power Cords // IEC/Jumper Power Cords // Colored 0032.012

Description
Our 0032 series features a Split Special with the White IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0032.012 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0032 series features a Split Special with the White IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0032.012 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT SPECIAL to IEC-60320-C7 WHITE HOME // Power Cords // IEC/Jumper Power Cords // Colored - 0032.012 - Quail Electronics
Livermore, CA, United States
SPLIT SPECIAL to IEC-60320-C7 WHITE HOME // Power Cords // IEC/Jumper Power Cords // Colored
0032.012
SPLIT SPECIAL to IEC-60320-C7 WHITE HOME // Power Cords // IEC/Jumper Power Cords // Colored 0032.012
Our 0032 series features a Split Special with the White IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0032.012 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0032 series features a Split Special with the White IEC-60320-C7 Connector.
  • These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • A Split Special is the state of peeling the conductors apart on a flat-wire power cord and exposing the conductors, all at varying lengths according to application. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 0032.012 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0032.012
Product Name SPLIT SPECIAL to IEC-60320-C7 WHITE HOME // Power Cords // IEC/Jumper Power Cords // Colored
Cord Color WHITE
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70405060234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384476 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Italy, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6026.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details