Quail Electronics ROJ SPECIAL to IEC-60320-C5 + IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0026.014S

Description
Our 0026 series features an ROJ Special with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the IEC-60320-C7 Connector. These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they hard-wire directly into your power supply, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0026.014S carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0026 series features an ROJ Special with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the IEC-60320-C7 Connector. These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they hard-wire directly into your power supply, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0026.014S carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL to IEC-60320-C5 + IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0026.014S - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL to IEC-60320-C5 + IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0026.014S
ROJ SPECIAL to IEC-60320-C5 + IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0026.014S
Our 0026 series features an ROJ Special with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the IEC-60320-C7 Connector. These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they hard-wire directly into your power supply, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively). A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 0026.014S carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0026 series features an ROJ Special with a 2-splitter (Y-Cord) that has the IEC-60320-C5 Connector and the IEC-60320-C7 Connector.
  • These multi-leg power cords are used in situations where you need to power 2 devices, 1 of which has an IEC-60320-C6 inlet, the other of which has a C8 inlet. Examples of devices that use the C6 inlet are 3-conductor (grounded) laptops, notebooks, stereos, game consoles, electric razors. Examples of devices that use the C8 inlet are 2-conductor (un-grounded) laptops, notebooks, stereos, game consoles, electric razors. On the supply end they hard-wire directly into your power supply, and on the opposite end, the C5 and C7 connectors are referred to as Mickey-Mouse and Figure-8 connectors (respectively).
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 0026.014S carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0026.014S
Product Name ROJ SPECIAL to IEC-60320-C5 + IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820084-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details