Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green 9945

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green - 9945 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green
9945
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green 9945
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 24
Solid/Stranded: Solid
Insulation: Polyolefin, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Green
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9945
Product Name DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyolefin, .023"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details