Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, shielded, OVAL PVC, Beige 9928

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .023" Shield: Shielded Jacket Type: OVAL PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .023" Shield: Shielded Jacket Type: OVAL PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, shielded, OVAL PVC, Beige - 9928 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, shielded, OVAL PVC, Beige
9928
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, shielded, OVAL PVC, Beige 9928
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .023" Shield: Shielded Jacket Type: OVAL PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 24
Solid/Stranded: Solid
Insulation: Polyolefin, .023"
Shield: Shielded
Jacket Type: OVAL PVC
Jacket Color: Beige
Other Details: Drain
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9928
Product Name DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, shielded, OVAL PVC, Beige
Product Category Cable
Cable Jacket OVAL PVC
Cable Insulation Polyolefin, .023"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349672 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
Silicone Multiconductor Cable - AS999-26-3J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Neoprene; Neoprene
Cable Shielding Braid; Braided
View Details