Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Gray 9912

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 12 AWG: 22 Insulation: Polypropylene, .026" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 12 AWG: 22 Insulation: Polypropylene, .026" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Gray - 9912 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Gray
9912
DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Gray 9912
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 12 AWG: 22 Insulation: Polypropylene, .026" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 12
AWG: 22
Insulation: Polypropylene, .026"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9912
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .026"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair Cable - 1430773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details