Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 26 AWG, 2 pair, unshielded with shielded pairs, Beige 9760

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .020" Shield: Unshielded Jacket Color: Beige Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .020" Shield: Unshielded Jacket Color: Beige Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 26 AWG, 2 pair, unshielded with shielded pairs, Beige - 9760 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 26 AWG, 2 pair, unshielded with shielded pairs, Beige
9760
DataMax Multipair T1, E1, xDSL - 26 AWG, 2 pair, unshielded with shielded pairs, Beige 9760
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .020" Shield: Unshielded Jacket Color: Beige Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .020"
Shield: Unshielded
Jacket Color: Beige
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 60

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9760
Product Name DataMax Multipair T1, E1, xDSL - 26 AWG, 2 pair, unshielded with shielded pairs, Beige
Product Category Cable
Cable Insulation Polyolefin, .020"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Power Cable - 0905073001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details