Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green 9755

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green - 9755 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green
9755
DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green 9755
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 24
Solid/Stranded: Solid
Insulation: Polyolefin, .020"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Green
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 60

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9755
Product Name DataMax Multipair T1, E1, xDSL - 24 AWG, 2 pair, unshielded with shielded pairs, PVC, Green
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyolefin, .020"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349569 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details
Twisted Pair Cable - 028187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details