Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, Red 9732

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Insulation: Polyolefin, .017" Shield: Unshielded Jacket Color: Red Other Details: Drain, Shielded Pairs RoHS Compliant: Yes
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Insulation: Polyolefin, .017" Shield: Unshielded Jacket Color: Red Other Details: Drain, Shielded Pairs RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, Red - 9732 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, Red
9732
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, Red 9732
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Insulation: Polyolefin, .017" Shield: Unshielded Jacket Color: Red Other Details: Drain, Shielded Pairs RoHS Compliant: Yes

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 22
Insulation: Polyolefin, .017"
Shield: Unshielded
Jacket Color: Red
Other Details: Drain, Shielded Pairs
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9732
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, Red
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-Plated Copper
View Details
FEP Multiconductor Cable - AS 815-1SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 350054 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details