DataMax Multipair T1, E1, xDSL cable, part number 9722, features a construction of 22 AWG solid tinned copper conductors with a two-layer composite polyolefin insulation. It consists of two pairs that are color-coded and twisted with fillers, each wrapped in an aluminum polyester foil shield for 100% coverage. The cable jacket is made of PVC and is colored red, with a nominal wall thickness of .021 inches. This cable is rated for a maximum temperature of 75°C and a minimum of -20°C. It has a voltage rating of 300V and meets NEC (UL) Type CMR and CEC C(UL) Type CMR standards. The cable is RoHS compliant and designed to fit most popular RJ-45 connectors when the outer primary insulation is removed. Electrical characteristics include a characteristic impedance of 100.0 Ω from 500 KHz to 3.5 MHz, a maximum DC resistance of 16.6 Ω per 1,000 feet, and insertion loss values that vary with frequency, such as 5.5 dB at 0.772 MHz and 7.7 dB at 1.544 MHz. The cable is suitable for T1 interconnection applications, complying with ANSI T1.403 standards for carrier-to-customer installations.
Commercial Data Cable: T1, E1, xDSL Multipair
Pair Count: 2
AWG: 22
Solid/Stranded: Solid
Insulation: Polyolefin, .020"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 60
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 9722 |
| Product Name | DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Red |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyolefin, .020" |
| Cable Shielding | Drain Wire |