Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray 9712

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 12 AWG: 22 Solid/Stranded: Solid Insulation: Polypropylene, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 12 AWG: 22 Solid/Stranded: Solid Insulation: Polypropylene, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray - 9712 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray
9712
DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray 9712
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 12 AWG: 22 Solid/Stranded: Solid Insulation: Polypropylene, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 12
AWG: 22
Solid/Stranded: Solid
Insulation: Polypropylene, .020"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9712
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 12 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .020"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details