Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Green 9658

Description
Commercial Data Cable: Cat 5 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polypropylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Green Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 30
Datasheet
Description
Commercial Data Cable: Cat 5 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polypropylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Green Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Green - 9658 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Green
9658
DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Green 9658
Commercial Data Cable: Cat 5 Patch Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polypropylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Green Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 30

Commercial Data Cable: Cat 5 Patch

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polypropylene, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Green
Other Details: Drain
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 30

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 9658
Product Name DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Green
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1929559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details