Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Beige 9608

Description
Commercial Data Cable: Cat 5 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polypropylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 30
Datasheet
Description
Commercial Data Cable: Cat 5 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polypropylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Beige - 9608 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Beige
9608
DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Beige 9608
Commercial Data Cable: Cat 5 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polypropylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Beige Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 30

Commercial Data Cable: Cat 5 Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polypropylene, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Beige
Other Details: Drain
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 30

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 9608
Product Name DataMax Patch Cat 5, AWM 2552 - 26 AWG, 4 pair, shielded, PVC, Beige
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 1861604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details