Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 13 pair, shielded, PVC, Chrome Gray (part number 9526) features 28 AWG stranded tinned copper conductors with a polyethylene insulation. The cable consists of 13 twisted pairs, each color-coded, and is shielded with an aluminized polyester foil and a 36 AWG tinned copper braid for enhanced protection against interference. The overall diameter of the cable is approximately 0.321 inches, with a jacket made of chrome gray PVC that has a nominal wall thickness of 0.032 inches. This cable is rated for a maximum voltage of 300V and has a temperature range from -20°C to 80°C. It exhibits a mutual capacitance of 15.5 pF/ft and a grounded capacitance of 27.5 pF/ft. The dielectric withstand voltage is a minimum of 1500V RMS, and the maximum DC resistance is 64.5 ,Ѷ per 1000 feet. The product is compliant with NEC (UL) Type CL2 and CSA Type CMG standards, making it suitable for low voltage computer interconnect applications. RoHS compliant materials are used in its construction.
General Purpose Wire & Cable: RS-422 Multipair
Pair Count: 13
AWG: 28
Stranded Copper: 7/36
Insulation: Polyethylene, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CMG, NEC Type CL2 75C
RoHS Compliant: Yes
Temp Max.: 60, 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 9526 |
| Product Name | Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 13 pair, shielded, PVC, Chrome Gray |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; Polyethylene, .009" |
| Cable Conductor | Copper |
| Cable Shielding | Braid; Drain Wire |