Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 7 pair, shielded, PVC, Chrome Gray 9514

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 7 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 7 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 7 pair, shielded, PVC, Chrome Gray - 9514 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 7 pair, shielded, PVC, Chrome Gray
9514
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 7 pair, shielded, PVC, Chrome Gray 9514
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 7 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 7
AWG: 28
Stranded Copper: 7/36
Insulation: Polyethylene, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CMG, NEC Type CL2 75C
RoHS Compliant: Yes
Temp Max.: 60, 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9514
Product Name Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 7 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .009"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534080 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.5600 mm2
View Details
Twisted Pair Cable - 007917-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details