Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 4 pair, shielded, PVC, Chrome Gray 9508

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 4 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 4 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 4 pair, shielded, PVC, Chrome Gray - 9508 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 4 pair, shielded, PVC, Chrome Gray
9508
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 4 pair, shielded, PVC, Chrome Gray 9508
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 4 AWG: 28 Stranded Copper: 7/36 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 4
AWG: 28
Stranded Copper: 7/36
Insulation: Polyethylene, .009"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CMG, NEC Type CL2 75C
RoHS Compliant: Yes
Temp Max.: 60, 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9508
Product Name Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 4 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .009"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1325-2P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details